Thomas & Betts Corporation Locking Device Receptacle L1130-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1130-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L1130-R
Locking Device Receptacle L1130-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

SINGLE LOCKING TYPE; NYLON MATERIAL; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1130-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details