Thomas & Betts Corporation Locking Flanged Receptacle Outlet L1130-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1130-FO - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
L1130-FO
Locking Flanged Receptacle Outlet L1130-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L11-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1130-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A42S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details