Thomas & Betts Corporation Locking Device Plug L1120-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L11-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; T
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L11-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1120-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1120-P
Locking Device Plug L1120-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L11-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; T

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L11-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; T

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1120-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254436 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Argentina AR1-10R Snap-in AC Power Outlet - 741W-F/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IP67 Watertight Angled Inlet - A52S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers