Thomas & Betts Corporation Locking Flanged Receptacle Outlet L1030-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1030-FO - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
L1030-FO
Locking Flanged Receptacle Outlet L1030-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1030-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals - 719W-00/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP67 Watertight Angled Inlet - A41S06A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers