Thomas & Betts Corporation Locking Device Receptacle L1020-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L10-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMET
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L10-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1020-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L1020-R
Locking Device Receptacle L1020-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L10-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMET

SINGLE LOCKING TYPE; NYLON MATERIAL; L10-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMET

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1020-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Solar Connectors - 1-2498782-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details