ABB AB Cable Ties and Zip Ties L-8-18-9-M

Description
CABLE TIE 18LB 8 NAT NYLON 1-PC
Request a Quote Datasheet
Description
CABLE TIE 18LB 8 NAT NYLON 1-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-L-8-18-9-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-L-8-18-9-M-ND
Cable Ties and Zip Ties 6308-L-8-18-9-M-ND
CABLE TIE 18LB 8 NAT NYLON 1-PC

CABLE TIE 18LB 8 NAT NYLON 1-PC

Buy Now Datasheet
Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 91C4483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
91C4483
Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 91C4483
CABLE TIE, 203.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:Catamount Series RoHS Compliant: Yes

CABLE TIE, 203.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:Catamount Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-L-8-18-9-M-ND 91C4483
Product Name Cable Ties and Zip Ties Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details