ABB AB Cable Ties and Zip Ties L-7-50-9-C

Description
CABLE TIE 50LB 7 NAT NYLON 1-PC
Request a Quote Datasheet
Description
CABLE TIE 50LB 7 NAT NYLON 1-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-L-7-50-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-L-7-50-9-C-ND
Cable Ties and Zip Ties 6308-L-7-50-9-C-ND
CABLE TIE 50LB 7 NAT NYLON 1-PC

CABLE TIE 50LB 7 NAT NYLON 1-PC

Buy Now Datasheet
Cable Tie, Nylon, 190.5Mm L, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts - 91B9357 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon, 190.5Mm L, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts
91B9357
Cable Tie, Nylon, 190.5Mm L, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts 91B9357
CABLE TIE, NYLON, 190.5MM L, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.75mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Catamount Series RoHS Compliant: Yes

CABLE TIE, NYLON, 190.5MM L, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.75mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Catamount Series RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIES STANDARD NATURAL 7.5 IN LENGTH MAX DIA. 1 3/4 - 70092349 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIES STANDARD NATURAL 7.5 IN LENGTH MAX DIA. 1 3/4
70092349
CABLE TIES STANDARD NATURAL 7.5 IN LENGTH MAX DIA. 1 3/4 70092349
CABLE TIES STANDARD NATURAL 7.5 IN LENGTH MAX DIA. 1 3/4

CABLE TIES STANDARD NATURAL 7.5 IN LENGTH MAX DIA. 1 3/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-L-7-50-9-C-ND 91B9357 70092349
Product Name Cable Ties and Zip Ties Cable Tie, Nylon, 190.5Mm L, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts CABLE TIES STANDARD NATURAL 7.5 IN LENGTH MAX DIA. 1 3/4
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details