ABB AB Cable Ties and Zip Ties L-4-18-0-C

Description
CBL TIE 18LB 4 IN UV BLK 1-PC DI
Request a Quote Datasheet
Description
CBL TIE 18LB 4 IN UV BLK 1-PC DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-L-4-18-0-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-L-4-18-0-C-ND
Cable Ties and Zip Ties 6308-L-4-18-0-C-ND
CBL TIE 18LB 4 IN UV BLK 1-PC DI

CBL TIE 18LB 4 IN UV BLK 1-PC DI

Buy Now Datasheet
Cable Ties, 4In L, Nylon, Strength 18Lb, Uv Black; Cable Tie Material Abb Thomas & Betts - 03P0873 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 4In L, Nylon, Strength 18Lb, Uv Black; Cable Tie Material Abb Thomas & Betts
03P0873
Cable Ties, 4In L, Nylon, Strength 18Lb, Uv Black; Cable Tie Material Abb Thomas & Betts 03P0873
CABLE TIES, 4IN L, NYLON, STRENGTH 18LB, UV BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Miniature; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES, 4IN L, NYLON, STRENGTH 18LB, UV BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Miniature; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIES MINIATURE BLACK 4 IN LENGTH MAX DIA. 5/8 - 70092343 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIES MINIATURE BLACK 4 IN LENGTH MAX DIA. 5/8
70092343
CABLE TIES MINIATURE BLACK 4 IN LENGTH MAX DIA. 5/8 70092343
CABLE TIES MINIATURE BLACK 4 IN LENGTH MAX DIA. 5/8

CABLE TIES MINIATURE BLACK 4 IN LENGTH MAX DIA. 5/8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-L-4-18-0-C-ND 03P0873 70092343
Product Name Cable Ties and Zip Ties Cable Ties, 4In L, Nylon, Strength 18Lb, Uv Black; Cable Tie Material Abb Thomas & Betts CABLE TIES MINIATURE BLACK 4 IN LENGTH MAX DIA. 5/8
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details