ABB Process Automation Division Led Blinking Light, Green, 24V; Module Lens Colour Abb KSB-306G

Description
LED BLINKING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Blinking; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet
Description
LED BLINKING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Blinking; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Blinking Light, Green, 24V; Module Lens Colour Abb - 47AC9139 - Newark, An Avnet Company
Chicago, IL, United States
Led Blinking Light, Green, 24V; Module Lens Colour Abb
47AC9139
Led Blinking Light, Green, 24V; Module Lens Colour Abb 47AC9139
LED BLINKING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Blinking; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

LED BLINKING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Blinking; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9139
Product Name Led Blinking Light, Green, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22mm Illuminated Flush Push Button - 2ALF3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details