ABB AB Power Supplies Board Mount DCDC Converters - KNW015A0F41-88SRZ KNW015A0F41-88SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 778009-KNW015A0F41-8 8SRZ Series: KNW015A0F Packaging: Reel package Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 92% Categories: Power Supplies - Board Mount Dimension: 1.30" L x 0.90" W x 0.40" H (33mm x 22.9mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 778009-KNW015A0F41-8 8SRZ Series: KNW015A0F Packaging: Reel package Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 92% Categories: Power Supplies - Board Mount Dimension: 1.30" L x 0.90" W x 0.40" H (33mm x 22.9mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - KNW015A0F41-88SRZ
778009-KNW015A0F41-88SRZ
Power Supplies Board Mount DCDC Converters - KNW015A0F41-88SRZ 778009-KNW015A0F41-88SRZ
Manufacturer: GE Critical Power Win Source Part Number: 778009-KNW015A0F41-8 8SRZ Series: KNW015A0F Packaging: Reel package Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 92% Categories: Power Supplies - Board Mount Dimension: 1.30" L x 0.90" W x 0.40" H (33mm x 22.9mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 778009-KNW015A0F41-88SRZ
Series: KNW015A0F
Packaging: Reel package
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-DIP Module
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 92%
Categories: Power Supplies - Board Mount
Dimension: 1.30" L x 0.90" W x 0.40" H (33mm x 22.9mm x 10.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 15A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - KNW015A0F41-88SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
KNW015A0F41-88SRZ
Power Supplies - Board Mount - DC DC Converters KNW015A0F41-88SRZ
DC DC CONVERTER 3.3V 50W

DC DC CONVERTER 3.3V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 778009-KNW015A0F41-88SRZ KNW015A0F41-88SRZ
Product Name Power Supplies Board Mount DCDC Converters - KNW015A0F41-88SRZ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX40-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI1210A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details