ABB Process Automation Division Permanent Light, Red, 240V; Module Lens Colour Abb KL70-401R

Description
PERMANENT LIGHT, RED, 240V; Module Lens Colour:Red; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet
Description
PERMANENT LIGHT, RED, 240V; Module Lens Colour:Red; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permanent Light, Red, 240V; Module Lens Colour Abb - 47AC9119 - Newark, An Avnet Company
Chicago, IL, United States
Permanent Light, Red, 240V; Module Lens Colour Abb
47AC9119
Permanent Light, Red, 240V; Module Lens Colour Abb 47AC9119
PERMANENT LIGHT, RED, 240V; Module Lens Colour:Red; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

PERMANENT LIGHT, RED, 240V; Module Lens Colour:Red; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9119
Product Name Permanent Light, Red, 240V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
Panel Indicators, Pilot Lights - 486-3-148-426-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details