ABB Process Automation Division Led Blinking Light, Blue, 230V; Module Lens Colour Abb KL70-352L

Description
LED BLINKING LIGHT, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet
Description
LED BLINKING LIGHT, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Blinking Light, Blue, 230V; Module Lens Colour Abb - 47AC9113 - Newark, An Avnet Company
Chicago, IL, United States
Led Blinking Light, Blue, 230V; Module Lens Colour Abb
47AC9113
Led Blinking Light, Blue, 230V; Module Lens Colour Abb 47AC9113
LED BLINKING LIGHT, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

LED BLINKING LIGHT, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9113
Product Name Led Blinking Light, Blue, 230V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Clear, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details