ABB Process Automation Division Led Blinking Light, Clear, 230V; Module Lens Colour Abb KL70-352C

Description
LED BLINKING LIGHT, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
LED BLINKING LIGHT, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Blinking Light, Clear, 230V; Module Lens Colour Abb - 47AC9111 - Newark, An Avnet Company
Chicago, IL, United States
Led Blinking Light, Clear, 230V; Module Lens Colour Abb
47AC9111
Led Blinking Light, Clear, 230V; Module Lens Colour Abb 47AC9111
LED BLINKING LIGHT, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

LED BLINKING LIGHT, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9111
Product Name Led Blinking Light, Clear, 230V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
Specs
Lamp Type LED Lamps
View Details