ABB Process Automation Division Led Rotating Light, Red, 24V; Module Lens Colour Abb KL70-307R

Description
LED ROTATING LIGHT, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Description
LED ROTATING LIGHT, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Rotating Light, Red, 24V; Module Lens Colour Abb - 47AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Led Rotating Light, Red, 24V; Module Lens Colour Abb
47AC9104
Led Rotating Light, Red, 24V; Module Lens Colour Abb 47AC9104
LED ROTATING LIGHT, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

LED ROTATING LIGHT, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9104
Product Name Led Rotating Light, Red, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Multicolor
View Details
Panel Indicators, Pilot Lights - 486-3-148-278-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details