ABB Process Automation Division Led Rotating Light, Blue, 24V; Module Lens Colour Abb KL70-307L

Description
LED ROTATING LIGHT, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet
Description
LED ROTATING LIGHT, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Rotating Light, Blue, 24V; Module Lens Colour Abb - 47AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Led Rotating Light, Blue, 24V; Module Lens Colour Abb
47AC9103
Led Rotating Light, Blue, 24V; Module Lens Colour Abb 47AC9103
LED ROTATING LIGHT, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

LED ROTATING LIGHT, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9103
Product Name Led Rotating Light, Blue, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details