ABB Process Automation Division Led Rotating Light, Green, 24V; Module Lens Colour Abb KL70-307G

Description
LED ROTATING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Description
LED ROTATING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Rotating Light, Green, 24V; Module Lens Colour Abb - 47AC9102 - Newark, An Avnet Company
Chicago, IL, United States
Led Rotating Light, Green, 24V; Module Lens Colour Abb
47AC9102
Led Rotating Light, Green, 24V; Module Lens Colour Abb 47AC9102
LED ROTATING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

LED ROTATING LIGHT, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9102
Product Name Led Rotating Light, Green, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details