ABB Process Automation Division Flashing Light W/xenon Tube, Yel, 230V; Module Lens Colour Abb KL70-123Y

Description
FLASHING LIGHT W/XENON TUBE, YEL, 230V; Module Lens Colour:Yellow; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, YEL, 230V; Module Lens Colour:Yellow; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Yel, 230V; Module Lens Colour Abb - 47AC9085 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Yel, 230V; Module Lens Colour Abb
47AC9085
Flashing Light W/xenon Tube, Yel, 230V; Module Lens Colour Abb 47AC9085
FLASHING LIGHT W/XENON TUBE, YEL, 230V; Module Lens Colour:Yellow; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, YEL, 230V; Module Lens Colour:Yellow; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9085
Product Name Flashing Light W/xenon Tube, Yel, 230V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator - LB01KW01-05-GJ - NKK Switches
Specs
LED Color Blue
Rated Voltage 5 volts
Rated Current 0.1150 amps
View Details
4 suppliers
Panel Mount Indicators - 1713825 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details