NKK Switches Indicator LB01KW01-05-GJ

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB01KW01-05-GJ is a square-shaped indicator with a black housing and a clear lens with a green diffuser, designed for use with a 5-volt bright LED with an integrated resistor. It features quick connect terminals and is rated for an ambient temperature range of -25°C to +50°C. The panel cutout is 0.622 inch (15.8 mm) square, and the housing thickness accommodates panel thicknesses from 0.039 inch to 0.157 inch (1.0 mm to 4.0 mm). The LED has a typical forward current of 52 mA and a forward voltage of 5 V.

Datasheet Summary
Powered by GS/AI

The LB01KW01-05-GJ is a square-shaped indicator with a black housing and a clear lens with a green diffuser, designed for use with a 5-volt bright LED with an integrated resistor. It features quick connect terminals and is rated for an ambient temperature range of -25°C to +50°C. The panel cutout is 0.622 inch (15.8 mm) square, and the housing thickness accommodates panel thicknesses from 0.039 inch to 0.157 inch (1.0 mm to 4.0 mm). The LED has a typical forward current of 52 mA and a forward voltage of 5 V.

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB01KW01-05-GJ - NKK Switches
Scottsdale, AZ, United States
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
INDICATOR

INDICATOR

Supplier's Site Datasheet
LED Indication - LB01KW01-05-GJ - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB01KW01-05-GJ
LED Indication LB01KW01-05-GJ
INDICATOR

INDICATOR

Buy Now
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB01KW01-05-GJ
Industrial Panel Mount Indicators / Switch Indicators LB01KW01-05-GJ
Industrial Panel Mount Indicators / Switch Indicators Series LB Submini, Indicators

Industrial Panel Mount Indicators / Switch Indicators Series LB Submini, Indicators

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB01KW01-05-GJ 2300-LB01KW01-05-GJ LB01KW01-05-GJ LB01KW01-05-GJ
Product Name Indicator Indicators LED Indication Industrial Panel Mount Indicators / Switch Indicators
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 360-3159-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
Rated Voltage 24 volts
Rated Current 0.0250 amps
View Details
2 suppliers