ABB AB Electronic Surplus - JW050A1 JW050A1

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1191780-JW050A1 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.macom.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: Not Applicable Power (W): 50W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1191780-JW050A1 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.macom.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: Not Applicable Power (W): 50W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - JW050A1
1191780-JW050A1
Electronic Surplus - JW050A1 1191780-JW050A1
Manufacturer: ABB Embedded Power Win Source Part Number: 1191780-JW050A1 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.macom.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: Not Applicable Power (W): 50W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1191780-JW050A1
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 84%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: Not Applicable
Power (W): 50W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Buy Now
DC DC Converters - JW050A1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JW050A1-ND
DC DC Converters JW050A1-ND
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JW050A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JW050A1
Power Supplies - Board Mount - DC DC Converters JW050A1
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1191780-JW050A1 JW050A1-ND JW050A1
Product Name Electronic Surplus - JW050A1 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details