ABB AB DC DC Converters JW050A

Description
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JW050A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JW050A-ND
DC DC Converters JW050A-ND
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
143601-JW050A
Power Supplies - Board Mount 143601-JW050A
Manufacturer: GE Critical Power Win Source Part Number: 143601-JW050A Category: Power Supplies - Board Mount Family: DC DC Converters Series: JW050 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 50W Efficiency: 84% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 143601-JW050A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: JW050
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OVP
Package: 9-DIP Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 50W
Efficiency: 84%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JW050A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JW050A
Power Supplies - Board Mount - DC DC Converters JW050A
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JW050A-ND 143601-JW050A JW050A
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
300-317W Eighth Brick Converter - iEH4N033A096V-1D9-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to ? C (-40 to ? F)
DC Output Voltage 9.6 volts
View Details