ABB AB DC DC Converters JW030A8-M

Description
Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JW030A8-M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JW030A8-M-ND
DC DC Converters JW030A8-M-ND
Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JW030A8-M
777714-JW030A8-M
Power Supplies Board Mount DCDC Converters - JW030A8-M 777714-JW030A8-M
Manufacturer: GE Critical Power Win Source Part Number: 777714-JW030A8-M Series: JW030 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 30W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 81% Family Name: JW030A Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): UWS-5/10-Q48PMHL1-C; UWS-5/10-Q48PL1-C; UWS-5/10-Q48PML1-C; UWS-5/10-Q48PML2-C; Introduction Date: June 11, 1996 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 777714-JW030A8-M
Series: JW030
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OVP
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 30W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 81%
Family Name: JW030A
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): UWS-5/10-Q48PMHL1-C; UWS-5/10-Q48PL1-C; UWS-5/10-Q48PML1-C; UWS-5/10-Q48PML2-C;
Introduction Date: June 11, 1996
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JW030A8-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JW030A8-M
Power Supplies - Board Mount - DC DC Converters JW030A8-M
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JW030A8-M-ND 777714-JW030A8-M JW030A8-M
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - JW030A8-M Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details