ABB AB
JSC6 -- 60A JL SCREW CAP ABB - THOMAS & BETTS
ABB AB
60A Jl Screw Cap Abb - Thomas & Betts
JSC6
Description
60A JL SCREW CAP
Description
60A JL SCREW CAP
Suppliers
60A Jl Screw Cap Abb - Thomas & Betts
98H9423
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H9423 |
|
Product Name
|
60A Jl Screw Cap Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details