ABB AB
Plugs and Receptacles
JRS1034H
Description
100A,REC,3P4W,JL,600
V,SC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
100A,REC,3P4W,JL,600
V,SC
Request a Quote
Email Supplier
Datasheet
Suppliers
100A,REC,3P4W,JL,600
V,SC
Buy Now
Datasheet
100A Rec 3P4W Jl 600V Sc Abb - Thomas & Betts
98H9366
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JRS1034H-ND |
98H9366 |
|
Product Name
|
Plugs and Receptacles |
100A Rec 3P4W Jl 600V Sc Abb - Thomas & Betts |
|
Mounting
|
Panel Mount, Flange
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
Current Rating
16.0 amps
View Details
2 suppliers