ABB AB Plug Wp 30A 600Va Jps- Abb - Thomas & Betts JPS323H

Description
PLUG WP 30A 600VA JPS
Description
PLUG WP 30A 600VA JPS

Suppliers

Company
Product
Description
Supplier Links
Plug Wp 30A 600Va Jps- Abb - Thomas & Betts - 98H9137 - Newark, An Avnet Company
Chicago, IL, United States
Plug Wp 30A 600Va Jps- Abb - Thomas & Betts
98H9137
Plug Wp 30A 600Va Jps- Abb - Thomas & Betts 98H9137
PLUG WP 30A 600VA JPS

PLUG WP 30A 600VA JPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H9137
Product Name Plug Wp 30A 600Va Jps- Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details