ABB AB Power Supplies - Board Mount - DC DC Converters JNCW016A0R41Z

Description
Win Source Part Number: 1338518-JNCW016A0R41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: ORCA™ Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.39" L x 2.27" W x 0.50" H (60.7mm x 57.7mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 448 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 28V Efficiency: 93.5% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: JNCW016
Request a Quote Datasheet
Description
Win Source Part Number: 1338518-JNCW016A0R41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: ORCA™ Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.39" L x 2.27" W x 0.50" H (60.7mm x 57.7mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 448 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 28V Efficiency: 93.5% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: JNCW016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338518-JNCW016A0R41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338518-JNCW016A0R41Z
Power Supplies - Board Mount - DC DC Converters 1338518-JNCW016A0R41Z
Win Source Part Number: 1338518-JNCW016A0R41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: ORCA™ Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.39" L x 2.27" W x 0.50" H (60.7mm x 57.7mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 448 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 28V Efficiency: 93.5% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: JNCW016

Win Source Part Number: 1338518-JNCW016A0R41Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: ORCA™
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 2.39" L x 2.27" W x 0.50" H (60.7mm x 57.7mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 448 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 28V
Efficiency: 93.5%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: JNCW016

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338518-JNCW016A0R41Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters - 1228014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details