ABB AB
JG63 -- 60A BSHG JL .625 INCH ABB - THOMAS & BETTS
ABB AB
60A Bshg Jl .625 Inch Abb - Thomas & Betts
JG63
Description
60A BSHG JL .625 INCH
Description
60A BSHG JL .625 INCH
Suppliers
60A Bshg Jl .625 Inch Abb - Thomas & Betts
98H9078
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H9078 |
|
Product Name
|
60A Bshg Jl .625 Inch Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details