ABB AB Power Supplies - Board Mount JFW150F1

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 205736-JFW150F1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JFW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OCP, OTP, OVP Package: Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 99W Efficiency: 80% Power (Watts) - Max: 99W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 205736-JFW150F1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JFW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OCP, OTP, OVP Package: Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 99W Efficiency: 80% Power (Watts) - Max: 99W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
205736-JFW150F1
Power Supplies - Board Mount 205736-JFW150F1
Manufacturer: GE-Critical-Power Win Source Part Number: 205736-JFW150F1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JFW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OCP, OTP, OVP Package: Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 99W Efficiency: 80% Power (Watts) - Max: 99W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 205736-JFW150F1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: JFW
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OCP, OTP, OVP
Package: Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 99W
Efficiency: 80%
Power (Watts) - Max: 99W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JFW150F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JFW150F1
Power Supplies - Board Mount - DC DC Converters JFW150F1
DC DC CONVERTER 3.3V 99W

DC DC CONVERTER 3.3V 99W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 205736-JFW150F1 JFW150F1
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 30 amps
DC Output Power 99 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details