ABB AB
JFA10 -- 100A ADPT FLUSH JL ABB - THOMAS & BETTS
ABB AB
100A Adpt Flush Jl Abb - Thomas & Betts
JFA10
Description
100A ADPT FLUSH JL
Description
100A ADPT FLUSH JL
Suppliers
100A Adpt Flush Jl Abb - Thomas & Betts
98H9043
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H9043 |
|
Product Name
|
100A Adpt Flush Jl Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Crimp
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details