ABB AB
Plugs and Receptacles
JCF634H
Description
60A,CON,3P4W,JL,600V
,FC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
60A,CON,3P4W,JL,600V
,FC
Request a Quote
Email Supplier
Datasheet
Suppliers
60A Con 3P4W Jl 600V Fc Abb - Thomas & Betts
98H9000
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JCF634H-ND |
98H9000 |
|
Product Name
|
Plugs and Receptacles |
60A Con 3P4W Jl 600V Fc Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers