ABB AB
JCCA3 -- 30A JL ADPT FOR CH JBOX ABB - THOMAS & BETTS
ABB AB
30A Jl Adpt For Ch Jbox Abb - Thomas & Betts
JCCA3
Description
30A JL ADPT FOR CH JBOX
Description
30A JL ADPT FOR CH JBOX
Suppliers
30A Jl Adpt For Ch Jbox Abb - Thomas & Betts
98H8987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8987 |
|
Product Name
|
30A Jl Adpt For Ch Jbox Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details