West Control Solutions PM3000-3PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). PMA3000 - 3PH = More complex load requirements that may need phase angle firing, delayed triggering, or features such as feedback, current limit etc. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads requiring current limit and power feedback. Internal Key Pad to control the unit and to read power, current and voltage value. Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Rs485 comm. as Burst Firing, Single Cycle and Phase Angle. Universal Control Mode. Soft Start can be used in addition to Burst Firing. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol. Internal fuses are standard on CD3000E-3PH Comply with EMC, cUL (option) IP20 Protection Ideal for: Most applications including Short Wave Infrared (SWIR) & Inductive load types Specification: 25A to 500A 3, 4 or 6 wire 330V to 600VAC Supply DC Logic 4-20mA 0-10V DC linear 10K pot or RS485 Comms input Burst Firing Single Cycle Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle Soft Start + Phase Angle
Datasheet
Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). PMA3000 - 3PH = More complex load requirements that may need phase angle firing, delayed triggering, or features such as feedback, current limit etc. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads requiring current limit and power feedback. Internal Key Pad to control the unit and to read power, current and voltage value. Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Rs485 comm. as Burst Firing, Single Cycle and Phase Angle. Universal Control Mode. Soft Start can be used in addition to Burst Firing. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol. Internal fuses are standard on CD3000E-3PH Comply with EMC, cUL (option) IP20 Protection Ideal for: Most applications including Short Wave Infrared (SWIR) & Inductive load types Specification: 25A to 500A 3, 4 or 6 wire 330V to 600VAC Supply DC Logic 4-20mA 0-10V DC linear 10K pot or RS485 Comms input Burst Firing Single Cycle Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle Soft Start + Phase Angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM3000-3PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
PM3000-3PH Thyristor Power Controller
PM3000-3PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). PMA3000 - 3PH = More complex load requirements that may need phase angle firing, delayed triggering, or features such as feedback, current limit etc. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads requiring current limit and power feedback. Internal Key Pad to control the unit and to read power, current and voltage value. Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Rs485 comm. as Burst Firing, Single Cycle and Phase Angle. Universal Control Mode. Soft Start can be used in addition to Burst Firing. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol. Internal fuses are standard on CD3000E-3PH Comply with EMC, cUL (option) IP20 Protection Ideal for: Most applications including Short Wave Infrared (SWIR) & Inductive load types Specification: 25A to 500A 3, 4 or 6 wire 330V to 600VAC Supply DC Logic 4-20mA 0-10V DC linear 10K pot or RS485 Comms input Burst Firing Single Cycle Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle Soft Start + Phase Angle

West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH).

PMA3000 - 3PH = More complex load requirements that may need phase angle firing, delayed triggering, or features such as feedback, current limit etc.

Benefits & Features:

  • Suitable to drive resistive, inductive, transformer and complex loads
  • requiring current limit and power feedback.
  • Internal Key Pad to control the unit and to read power, current and
  • voltage value.
  • Universal Input signal with automatic zero/span calibration.
  • Universal Firing modes, customer configurable via Rs485 comm. as Burst Firing,
  • Single Cycle and Phase Angle.
  • Universal Control Mode.
  • Soft Start can be used in addition to Burst Firing.
  • Unbalanced load and Heater Break Alarm.
  • RS 485 port. Modbus protocol.
  • Internal fuses are standard on CD3000E-3PH
  • Comply with EMC, cUL (option)
  • IP20 Protection

Ideal for:

  • Most applications including Short Wave Infrared (SWIR) & Inductive load types

Specification:

  • 25A to 500A
  • 3, 4 or 6 wire
  • 330V to 600VAC Supply
  • DC Logic
  • 4-20mA
  • 0-10V DC linear
  • 10K pot or RS485 Comms input
  • Burst Firing
  • Single Cycle
  • Soft Start + Burst Firing
  • Delayed Triggering + Burst Firing
  • Phase Angle
  • Soft Start + Phase Angle
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name PM3000-3PH Thyristor Power Controller
SCR Control Phase Angle
Operating Voltage 330 VAC - 600 VAC
Phase Three Phase (3-leg)
Maximum Current 25 to 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Relay M - 2PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 690 VAC
Phase Other
View Details
Anodizing Process Controller -  - Dynapower Corporation
Dynapower Corporation
Specs
Features Failure Detection
View Details