Thomas & Betts Corporation Locking Device Receptacle IGL820-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL820-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
IGL820-R
Locking Device Receptacle IGL820-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IGL820-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A42S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Rectangular Power Connectors - 1-2213753-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details