Thomas & Betts Corporation Locking Device Plug IGL630-P

Description
POLARIZED TYPE; ORANGE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAN
Datasheet
Description
POLARIZED TYPE; ORANGE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - IGL630-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
IGL630-P
Locking Device Plug IGL630-P
POLARIZED TYPE; ORANGE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAN

POLARIZED TYPE; ORANGE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IGL630-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DLSG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details