Thomas & Betts Corporation Locking Device Receptacle IGL530-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL530-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
IGL530-R
Locking Device Receptacle IGL530-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IGL530-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details