Thomas & Betts Corporation Locking Device Receptacle IGL1620-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL1620-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
IGL1620-R
Locking Device Receptacle IGL1620-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IGL1620-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details