Thomas & Betts Corporation Locking Device Receptacle IGL1430-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL1430-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
IGL1430-R
Locking Device Receptacle IGL1430-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IGL1430-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Rectangular Power Connectors - 1604254-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-305-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details