Thomas & Betts Corporation Duplex/Single Receptacle IG8300-W

Description
DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W
Datasheet
Description
DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG8300-W - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
IG8300-W
Duplex/Single Receptacle IG8300-W
DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W

DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG8300-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206043-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Black 20A/250V Brazil Plug - 88040320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details