Thomas & Betts Corporation Duplex/Single Receptacle IG5662

Description
DUPLEX TYPE; NYLON FACE MATERIAL; ORANGE COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTAN
Datasheet
Description
DUPLEX TYPE; NYLON FACE MATERIAL; ORANGE COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG5662 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
IG5662
Duplex/Single Receptacle IG5662
DUPLEX TYPE; NYLON FACE MATERIAL; ORANGE COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTAN

DUPLEX TYPE; NYLON FACE MATERIAL; ORANGE COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTAN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG5662
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-2102352-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Two Function Power Entry Module - 83110131 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details