Thomas & Betts Corporation Locking Device Receptacle IG4760

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IG4760 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
IG4760
Locking Device Receptacle IG4760
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG4760
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DLSR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details