Thomas & Betts Corporation Surge Suppression Receptacle IG420-HISP

Description
TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet
Description
TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HISP - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppression Receptacle
IG420-HISP
Surge Suppression Receptacle IG420-HISP
TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

TVSS QUAD TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG420-HISP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details