Thomas & Betts Corporation Surge Suppression Receptacle IG420-HGRYSP

Description
TVSS QUAD TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet
Description
TVSS QUAD TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HGRYSP - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppression Receptacle
IG420-HGRYSP
Surge Suppression Receptacle IG420-HGRYSP
TVSS QUAD TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

TVSS QUAD TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG420-HGRYSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details