Thomas & Betts Corporation Surge Suppression Receptacle IG420-HBLSP

Description
TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet
Description
TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HBLSP - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppression Receptacle
IG420-HBLSP
Surge Suppression Receptacle IG420-HBLSP
TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

TVSS QUAD TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL NYLON; OPERATING TEMPERATURE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG420-HBLSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
NEMA 6-20 Duplex Receptacle - 88030600 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details