ABB AB Power Supplies - Board Mount HW004A0A1-SZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 136344-HW004A0A1-SZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW004 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 89% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 136344-HW004A0A1-SZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW004 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 89% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
136344-HW004A0A1-SZ
Power Supplies - Board Mount 136344-HW004A0A1-SZ
Manufacturer: GE Critical Power Win Source Part Number: 136344-HW004A0A1-SZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW004 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 89% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 136344-HW004A0A1-SZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: HW004
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 18-SMD Module (6 Leads)
Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 20W
Efficiency: 89%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HW004A0A1-SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HW004A0A1-SZ
Power Supplies - Board Mount - DC DC Converters HW004A0A1-SZ
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 136344-HW004A0A1-SZ HW004A0A1-SZ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
DC Output Power 20 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10060-170-3u-27477 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details
AC DC Converters - QPDF-800-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details