ABB AB
HSF8424-72 -- RECPT 100A 480V 3W 4P ABB - THOMAS & BETTS
ABB AB
Recpt 100A 480V 3W 4P Abb - Thomas & Betts
HSF8424-72
Description
RECPT 100A 480V 3W 4P
Description
RECPT 100A 480V 3W 4P
Suppliers
Recpt 100A 480V 3W 4P Abb - Thomas & Betts
98H8818
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8818 |
|
Product Name
|
Recpt 100A 480V 3W 4P Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details