ABB AB DC DC Converters HC005A0F1-SZ

Description
Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-1180-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1180-ND
DC DC Converters 555-1180-ND
Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
067821-HC005A0F1-SZ
Power Supplies - Board Mount 067821-HC005A0F1-SZ
Manufacturer: GE Critical Power Win Source Part Number: 067821-HC005A0F1-SZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: HC005 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 60 Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 17W Efficiency: 86% Power (Watts) - Max: 16.5W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 067821-HC005A0F1-SZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: HC005
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP OVP UVLO
Package: 18-SMD Module (6 Leads)
Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 60
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 17W
Efficiency: 86%
Power (Watts) - Max: 16.5W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - HC005A0F1-SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HC005A0F1-SZ
Power Supplies - Board Mount - DC DC Converters HC005A0F1-SZ
DC DC CONVERTER 3.3V 17W

DC DC CONVERTER 3.3V 17W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-1180-ND 067821-HC005A0F1-SZ HC005A0F1-SZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details