ABB AB DC DC Converters HC005A0F1-S

Description
Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-1189-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1189-ND
DC DC Converters 555-1189-ND
Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HC005A0F1-S
1178799-HC005A0F1-S
Power Supplies Board Mount DCDC Converters - HC005A0F1-S 1178799-HC005A0F1-S
Manufacturer: ABB Embedded Power Win Source Part Number: 1178799-HC005A0F1-S Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 3.3V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Power (W): 17W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1178799-HC005A0F1-S
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 3.3V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 18-SMD Module, 6 Leads
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Power (W): 17W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - HC005A0F1-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HC005A0F1-S
Power Supplies - Board Mount - DC DC Converters HC005A0F1-S
DC DC CONVERTER 3.3V 17W

DC DC CONVERTER 3.3V 17W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-1189-ND 1178799-HC005A0F1-S HC005A0F1-S
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - HC005A0F1-S Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS40-75E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details