ABB AB Conduit Fitting, Buna-N, Aluminium, 4"; Conduit Configuration Abb - Thomas & Betts H400A

Description
CONDUIT FITTING, BUNA-N, ALUMINIUM, 4"; Conduit Configuration:Straig ht; Trade Size:4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, BUNA-N, ALUMINIUM, 4"; Conduit Configuration:Straig ht; Trade Size:4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Aluminium, 4
Chicago, IL, United States
Conduit Fitting, Buna-N, Aluminium, 4"; Conduit Configuration Abb - Thomas & Betts
75H2157
Conduit Fitting, Buna-N, Aluminium, 4"; Conduit Configuration Abb - Thomas & Betts 75H2157
CONDUIT FITTING, BUNA-N, ALUMINIUM, 4"; Conduit Configuration:Straig ht; Trade Size:4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, BUNA-N, ALUMINIUM, 4"; Conduit Configuration:Straight; Trade Size:4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H2157
Product Name Conduit Fitting, Buna-N, Aluminium, 4"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers