ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H400-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:4"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:4"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1172 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1172
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1172
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:4"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:4"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1172
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M4AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers