ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H250-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:65.101mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:65.101mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1169 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1169
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1169
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:65.101mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:65.101mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1169
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details