ABB AB
H2-TB -- COND HGR SZ 2IN ABB - THOMAS & BETTS
ABB AB
Cond Hgr Sz 2In Abb - Thomas & Betts
H2-TB
Description
COND HGR SZ 2IN
Description
COND HGR SZ 2IN
Suppliers
Cond Hgr Sz 2In Abb - Thomas & Betts
75H2082
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75H2082 |
|
Product Name
|
Cond Hgr Sz 2In Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers